DS/EN 60512-12-6

Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 12: Soldering tests - Section 6: Test 12f: Sealing against flux and cleaning solvents in machine soldering

active, Most Current
Organization: DS
Publication Date: 24 May 1996
Status: active
ICS Code (Electromechanical components in general): 31.220.01
scope:

This section of IEC 512-12, when required by the detail specification, is to be used for testing electromechanical components within the scope of technical committee 48. This test may also be used for similar components when specified in a detail specification.

Document History

DS/EN 60512-12-6
May 24, 1996
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 12: Soldering tests - Section 6: Test 12f: Sealing against flux and cleaning solvents in machine soldering
This section of IEC 512-12, when required by the detail specification, is to be used for testing electromechanical components within the scope of technical committee 48. This test may also be used...
Advertisement