IEC/TR 61334-1-1
Distribution Automation Using Distribution Line Carrier Systems - Part 1: General Considerations - Section 1: Distribution Automation System Architecture
| Organization: | IEC |
| Publication Date: | 1 November 1995 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
This technical report of type 3, after a short description of the structure of distribution networks for both medium- and low-voltage levels, presents the architecture of a distribution automation system (DAS) using distribution line carrier systems.
It outlines and discusses the interaction between the distribution network structure and the configuration of the distribution automation system.
It provides an overview of the functional elements which constitute the basic structure and it deals with the main options concerning the coupling methods for the transmission signal injection.
It also identifies the ISO-OS1 levels involved in the functional architecture of distribution automation systems.
Document History