DIN EN 1172

Copper and copper alloy sheet and strip for building purposes

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1996
Status: inactive
Page Count: 14
ICS Code (Copper products): 77.150.30

Document History

February 1, 2012
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
DIN EN 1172
October 1, 1996
Copper and copper alloy sheet and strip for building purposes
A description is not available for this item.
Advertisement