ETSI - EN 301 489-16
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) Standard for Radio Equipment and Services; Part 16: Specific Conditions for Analogue Cellular Radio Communications Equipment, Mobile and Portable
| Organization: | ETSI |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 18 |
scope:
The present document, together with EN 301 489-1 [1], covers the assessment of analogue cellular radio communication equipment, mobile and portable and associated ancillary equipment, in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port and emissions from the enclosure port of analogue cellular radio communications equipment, mobile and portable equipment are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment and performance criteria for analogue public cellular mobile and portable radio equipment for transmitting and receiving speech and/or data, and the associated ancillary equipment.
Examples of types analogue cellular radio communication equipment covered by the present document are given in annex A.
Base station equipment operating within network infrastructure is outside the scope of the present document. However, the present document does cover mobile and portable equipment that is intended to be operated in a fixed location while connected to the AC mains.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document. The applicable environments referred to in EN 301 489-1 [1] where equipment covered by the scope of the present document may be used, shall be declared by the manufacturer.
Document History