IEC 61347-2-2

Lamp controlgear – Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2006
Status: inactive
Page Count: 76
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated output voltage ≤50 V r.m.s. at a frequency deviating from the supply frequency or ≤50 √2 V unsmoothed d.c. between conductors or between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps.

NOTE The limit of 50 V rated output voltage is in accordance with band I of IEC 60449.

Particular requirements for electronic step-down convertors with means of protection against overheating are given in annex C.

Particular requirements for stationary independent SELV convertors, which are part of the wiring in installations, are given in annex I.

Performance requirements are covered by IEC 61047.

Plug-in convertors, being part of the luminaire, are covered as for built-in convertors by the additional requirements of the luminaire standard.

Document History

December 1, 2011
Lamp controlgear – Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and...
IEC 61347-2-2
June 1, 2006
Lamp controlgear – Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated...
January 1, 2006
Lamp controlgear – Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated...
January 1, 2006
Lamp controlgear – Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated...
October 1, 2000
Lamp Controlgear - Part 2-2: Particular Requirements for D.C or A.C Supplied Electronic Step-Down Convertors for Filament Lamps
A description is not available for this item.
October 1, 2000
Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated...

References

Advertisement