DLA - DESC-DWG-84133 REV B

RELAYS, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27) EXCEPT FOR 12V DC COIL AND INVERTED STUD MOUNT)

inactive
Organization: DLA
Publication Date: 26 February 1987
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a hermetically sealed electromechanical relay supplied to the requirements of a type I established reliability version of MIL-R-6016/27, except as noted herein.

The complete part number shall be 84133-001.

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

September 18, 2008
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27 EXCEPT FOR 12 V DC COIL AND INVERTED STUD MOUNT)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 17, 2003
RELAYS, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27) EXCEPT FOR 12V DC COIL AND INVERTED STUD MOUNT)
A description is not available for this item.
March 2, 2000
RELAYS, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27) EXCEPT FOR 12V DC COIL AND INVERTED STUD MOUNT)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-84133 REV B
February 26, 1987
RELAYS, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27) EXCEPT FOR 12V DC COIL AND INVERTED STUD MOUNT)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 28, 1985
RELAYS, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27) EXCEPT FOR 12V DC COIL AND INVERTED STUD MOUNT)
A description is not available for this item.
September 28, 1984
RELAYS, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 2PDT, LOW LEVEL TO 5 AMPERES (SIMILAR TO MIL-R-6106/27) EXCEPT FOR 12V DC COIL AND INVERTED STUD MOUNT)
A description is not available for this item.

References

Advertisement