NPFC - MIL-H-5606
HYDRAULIC FLUID, PETROLEUM BASE; AIRCRAFT, MISSILE, AND ORDNANCE
| Organization: | NPFC |
| Publication Date: | 30 September 1971 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the general requirements for petroleum base hydraulic fluid for use in the -54 to +71°C (-65 to +160°F) temperature range in open systems and up to +135°C (+275°F) in closed, airless systems. This fluid is identified by Military Symbol OHA and NATO Code Number H-515
intended Use:
The hydraulic fluid covered by this specification is intended for use in automatic pilots , shock absorbers, brakes, flap-control mechanism, missile hydraulic servo-controlled systems, and... View More
Document History