DS/EN 14913

LPG equipment and accessories - Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction; procedure for checking before, during and after filling

inactive, Most Current
Organization: DS
Publication Date: 11 January 2006
Status: inactive
Page Count: 18
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies the procedures to be adopted when checking transportable refillable welded steel LPG cylinders of alternative design and construction (see EN 14140) before, during and after filling.
This European Standard applies to cylinders of water capacity from 0,5 l up to and including 150 l.
This European Standard does not apply to cylinders permanently installed in vehicles, or to plant and filling equipment.

Document History

DS/EN 14913
January 11, 2006
LPG equipment and accessories - Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction; procedure for checking before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable welded steel LPG cylinders of alternative design and construction (see EN 14140) before, during...

References

Advertisement