DLA - DESC-DWG-88030 REV C

RESISTORS, FIXED, FILM, CHIP, STYLE 1005

inactive
Organization: DLA
Publication Date: 13 December 1991
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a .100 × .050 chip resistor.

The complete PIN shall be as shown in the following example:

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mounting applications.

Document History

August 31, 2023
RESISTORS, CHIP, FIXED, FILM, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 3, 2018
RESISTORS, CHIP, FIXED, FILM, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
August 17, 2007
RESISTORS, CHIP, FIXED, FILM, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 6, 2005
RESISTORS, FIXED, FILM, CHIP, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
May 5, 2000
RESISTORS, FIXED, FILM, CHIP, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 5, 1999
RESISTORS, FIXED, FILM, CHIP, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
DESC-DWG-88030 REV C
December 13, 1991
RESISTORS, FIXED, FILM, CHIP, STYLE 1005
This drawing describes the requirements for a .100 × .050 chip resistor. The complete PIN shall be as shown in the following example:
July 7, 1989
RESISTORS, FIXED, FILM, CHIP, STYLE 1005
A description is not available for this item.
May 20, 1988
RESISTORS, FIXED, FILM, CHIP, STYLE 1005
A description is not available for this item.

References

Advertisement