ISO 13703

Petroleum and Natural Gas Industries - Design and Installation of Piping Systems on Offshore Production Platforms

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2000
Status: active
Page Count: 86
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies minimum requirements and gives guidance for the design and installation of new piping systems on production platforms located offshore for the petroleum and natural gas industries. It covers piping systems up to 69 000 kPa (ga) maximum, within temperature range limits for the materials meeting the requirements of ASME B31.3.

NOTE  For applications outside these pressure and temperature ranges, this International Standard may be used but special consideration should be given to material properties.

Annex A gives some worked examples for solving piping design problems.

Document History

ISO 13703
December 15, 2000
Petroleum and Natural Gas Industries - Design and Installation of Piping Systems on Offshore Production Platforms
This International Standard specifies minimum requirements and gives guidance for the design and installation of new piping systems on production platforms located offshore for the petroleum and...
December 15, 2000
Petroleum and Natural Gas Industries - Design and Installation of Piping Systems on Offshore Production Platforms
A description is not available for this item.

References

Advertisement