NPFC - MIL-V-8813
VALVES: AIRCRAFT, HYDRAULIC PRESSURE RELIEF, TYPE II SYSTEMS
| Organization: | NPFC |
| Publication Date: | 20 November 1957 |
| Status: | inactive |
| Page Count: | 12 |
scope:
- This specification covers hydraulic pressure relief valves for use in type II aircraft hydraulic systems conforming to, and defined by Specification MIL-H-5440.
- Hydraulic pressure relief valves shall be furnished in the sizes and for the rated flows indicated on the applicable MS standard for the class of service as indicated in table I. TABLE I Classes and rated flow pressures
Maximum pressure
Rated flow pressure differential between
setting (psi) 2/ full flow and reseat
Standard Class 1/ pressure (psi)
min max
--------------------
intended Use:
- Pressure relief valves covered by this specification are intended for use in type II, aircraft hydraulic systems, conforming to Specification MIL-H-5440. The function of these relief valves is... View More
Document History