CSA - CAN/CSA-ISO/IEC 15444-6-04
Information technology JPEG 2000 image coding system Part 6: Compound image file format
| Organization: | CSA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 80 |
scope:
This International Standard defines a normative but optional file format for storing compound images using the JPEG 2000 file format family architecture. This format is an extension of the JP2 file format defined in ITU-T Rec T.800 | ISO/IEC 15444-1 Annex I and uses boxes defined for both the JP2 file format and the JPX file format defined in ITU-T Rec T.801 | ISO/IEC 15444-2 Annex M. This standard is useful for applications storing multiple pages, images with mixed content, and/or images that need more structure than provided in JP2. Applications that implement this file format shall implement it as described in this International Standard.
This International Standard
- specifies a binary container for multiple bi-level and continuous-tone images used to represent a compound image,
- specifies a mechanism by which multiple images can be combined into a single compound image, based on the Mixed Raster Content model
- specifies a mechanism for grouping multiple images in a hierarchy of layout objects, pages and page collections,
- specifies a mechanism for storing JPEG 2000 and other compressed image data formats,
- specifies a mechanism by which metadata can be included in files specified by this International Standard.
Document History