CEN - EN 4048

Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 Degrees C - Technical specification

inactive
Organization: CEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 22
ICS Code (Nuts): 49.030.30

Document History

November 1, 2004
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C - Technical specification
A description is not available for this item.
EN 4048
January 1, 2003
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 Degrees C - Technical specification
A description is not available for this item.
Advertisement