DS/EN 752-2

Drain and sewer systems outside buildings - Part 2: Performance requirements

inactive
Organization: DS
Publication Date: 20 December 1996
Status: inactive
Page Count: 15
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

Document History

December 21, 1999
Drain and sewer systems outside buildings - Part 2: Performance requirements
This European Standard is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road...
DS/EN 752-2
December 20, 1996
Drain and sewer systems outside buildings - Part 2: Performance requirements
This European Standard is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road...
Advertisement