DS/EN 855
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 May 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressures in the range of 69 bar to 345 bar. The standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.
Document History
DS/EN 855
May 24, 1996
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
This Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressures in the range of 69 bar to 345 bar. The standard does...
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
This European Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressure in the range of 69 bar to 345 bar. The hoses...