FORD WSK-M3G217-A
TAPE, PRESSURE SENSITIVE ADHESIVE, ONE SIDED, POLYETHYLENE, 0.28 MM NOMINAL
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a heat resistant colorless clear polyethylene tape. One side is coated with a pressure sensitive adhesive and covered with release paper.
Document History
November 23, 2016
TAPE, PRESSURE SENSITIVE, ADHESIVE, ONE SIDED, POLYETHYLENE, 0.28 mm NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat resistant colorless clear polyethylene tape. One side is coated with a pressure sensitive adhesive and covered with release paper.
FORD WSK-M3G217-A
June 1, 1993
TAPE, PRESSURE SENSITIVE ADHESIVE, ONE SIDED, POLYETHYLENE, 0.28 MM NOMINAL
1. SCOPE The material defined by this specification is a heat resistant colorless clear polyethylene tape. One side is coated with a pressure sensitive adhesive and covered with release paper.