DLA - DESC-DWG-85091
RELAYS, SOLID STATE, OPTICALLY ISOLATED, 2 AMPERE LOAD AT 50 V DC, AC OR DC INPUT CONTROL
inactive
| Organization: | DLA |
| Publication Date: | 27 August 1985 |
| Status: | inactive |
| Page Count: | 9 |
Document History
March 3, 2000
RELAYS, SOLID STATE, OPTICALLY ISOLATED, 2 AMPERE LOAD AT 50 V DC, AC OR DC INPUT CONTROL
A description is not available for this item.
August 24, 1987
RELAYS, SOLID STATE, OPTICALLY ISOLATED, 2 AMPERE LOAD AT 50 V DC, AC OR DC INPUT CONTROL
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-85091
August 27, 1985
RELAYS, SOLID STATE, OPTICALLY ISOLATED, 2 AMPERE LOAD AT 50 V DC, AC OR DC INPUT CONTROL
A description is not available for this item.