DS/ISO 6431

Pneumatic fluid power - Single rod cylinders with detachable mountings - 10 bar ( 1 000 kPa) series - Bores from 32 to 3 20 mm - Mounting dimensions

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
scope:

This International Standard establishes a metric series of mount ing dimensions required for interchangeability of commonly used pneumatic cylinders for a max. working pressure of 10 bar (1 000 kPa). NOTE: This International Standard allows manufacturers of pneumatic equipment freedom of design in metric cylinders and does not restrict technical development but provides basic guid elines.

Document History

DS/ISO 6431
January 12, 1989
Pneumatic fluid power - Single rod cylinders with detachable mountings - 10 bar ( 1 000 kPa) series - Bores from 32 to 3 20 mm - Mounting dimensions
This International Standard establishes a metric series of mount ing dimensions required for interchangeability of commonly used pneumatic cylinders for a max. working pressure of 10 bar (1 000 kPa)....
Advertisement