DS/EN 301070-3 V1.1.2

Integrated Services Digital Network (ISDN); Signalling System No.7; ISDN User Part (ISUP) version 3 interactions with the Intelligent Network Application Part (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document contains the validation (conformance) test specification for the interaction between ISUP v3 and INAP CS1 defined in [1]. The present document applies only to exchanges having implemented the ISUP v3 protocol specification in the call control function (CCF) and the INAP CS1 in the service switching function (SSF) of the exchange. It is applicable for validation testing of all types of exchanges as defined in the ISUP v3 protocol specification. The present document does not deal with compatibility testing. The main text part of the present document presents the requirements regarding the chosen test method, conventions used within the ATS, the Test Suite Structure and Test Purposes (TSS&T P) for the interaction between ISUP v3 and INAP CS1.

Document History

DS/EN 301070-3 V1.1.2
July 15, 2001
Integrated Services Digital Network (ISDN); Signalling System No.7; ISDN User Part (ISUP) version 3 interactions with the Intelligent Network Application Part (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification
The present document contains the validation (conformance) test specification for the interaction between ISUP v3 and INAP CS1 defined in [1]. The present document applies only to exchanges having...
Advertisement