CSA B272

Prefabricated Self-Sealing Roof Vent Flashings

inactive
Buy Now
Organization: CSA
Publication Date: 1 April 1993
Status: inactive
Page Count: 16
scope:

This Standard specifies the minimum requirements for factory-built, single or multiple-piece roof vent flashings used to effect a permanent weather seal between the flashing and the vent pipe without the use of additional sealing materials around the vent pipe. Flashings fabricated on-site are not included.

This Standard includes requirements for material, quality of work, and peiformance requirements for weather resistance. Methods of marking to indicate compliance with this Standard are also included.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

CSA B272
April 1, 1993
Prefabricated Self-Sealing Roof Vent Flashings
This Standard specifies the minimum requirements for factory-built, single or multiple-piece roof vent flashings used to effect a permanent weather seal between the flashing and the vent pipe without...
April 1, 1993
Prefabricated Self-Sealing Roof Vent Flashings
This Standard specifies the minimum requirements for factory-built, single or multiple-piece roof vent flashings used to effect a permanent weather seal between the flashing and the vent pipe without...

References

Advertisement