FORD - S-M3E4710-B
PAINTED FIBER BOARD, MOLDED AND RESINATED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 19 August 2003 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by these specifications is a resinated fiber board made from a wet pulp slurry or a dry mat of wood pulp, fiber and resin. The upper (outer) surface has a paint finish applied to it.
Document History
S-M3E4710-B
August 19, 2003
PAINTED FIBER BOARD, MOLDED AND RESINATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a resinated fiber board made from a wet pulp slurry or a dry mat of wood pulp, fiber and resin. The upper (outer) surface has a paint finish...
December 5, 1994
FIBER BOARD, PAINTED PULP MOLDED
1. SCOPE The material defined by this specification is a resinated fiber board made from a wet pulp slurry or a dry mat of wood pulp, fiber and resin. The upper (outer) surface has a paint finish...