IEC 60034-14

Rotating electrical machines Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher Measurement, evaluation and limits of vibration severity

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2003
Status: inactive
Page Count: 32
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover.

It is applicable to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated output up to 50 MW, at operational speeds from 120 min-1 up to and including 15000 min-1.

This standard is not applicable to machines mounted in situ, three-phase commutator motors, single-phase machines, three-phase machines operated on single-phase systems, vertical waterpower generators, turbine generators greater than 20 MW and machines with magnetic bearings or series-wound machines.

NOTE For machines measured in situ refer to applicable parts of ISO 10816 and ISO 7919.

Document History

August 1, 2018
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
This part of IEC 60034 specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or...
March 1, 2007
Rotating electrical machines – Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher – Measurement, evaluation and limits of vibration severity
This part of IEC 60034 specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or...
February 1, 2007
Amendment 1 Rotating electrical machines – Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher – Measurement, evaluation and limits of vibration severity
This part of IEC 60034 specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or...
IEC 60034-14
November 1, 2003
Rotating electrical machines Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher Measurement, evaluation and limits of vibration severity
This part of IEC 60034 specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or...
November 1, 1996
Rotating electrical machines Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher Measurement, evaluation and limits of vibration
A description is not available for this item.

References

Advertisement