DLA - SMD-5962-87522 REV A

MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 January 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 9622 Dual line receiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline A F-1 (14-lead, ¼" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Positive supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Negative supply voltage range - - - - - - - - - - - - −0.5 V dc to −12 V dc Input voltage range - - - - - - - - - - - - - - - - - ±15 V dc Voltage applied to outputs for output high state- - - −0.5 V dc to +13.2 V dc Enable voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to +15 V dc Internal power dissipation (PD) 1/ Case A- - - - - - - - - - - - - - - - - - - - - - - 350 mW Case C and 2- - - - - - - - - - - - - - - - - - - - 400 mW Storage temperature range - - - - - - - - - - - - - - −65°C to +175°C Lead temperature (soldering, 60 seconds)- - - - - - - 300°C Thermal resistance, junction-to-case (θJC) Cases A and C - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2- - - - - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - - - - - - 175°C

Positive supply voltage, +VCC - - - - - - - - - - - - +5.0 V dc Negative supply voltage, −VCC - - - - - - - - - - - - −10 V dc Ambient operating temperature range, (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 16, 2018
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 25, 2011
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 14, 2011
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 6, 2000
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87522 REV A
January 15, 1992
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 4, 1987
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement