DS 2356

Dial test indicator (lever type) - Terms, definitions, technical requirements

inactive, Most Current
Organization: DS
Publication Date: 11 September 1990
Status: inactive
Page Count: 8
ICS Code (Measuring instruments): 17.040.30
scope:

The standard describes mechanical dial test indicators (lever type) with a scale interval on 0,01 mm (range og measuring 0,05; 0,8 and 1,6 mm) and 0,02 mm (range of measuring 0,2 and 0,24 mm).

Document History

DS 2356
September 11, 1990
Dial test indicator (lever type) - Terms, definitions, technical requirements
The standard describes mechanical dial test indicators (lever type) with a scale interval on 0,01 mm (range og measuring 0,05; 0,8 and 1,6 mm) and 0,02 mm (range of measuring 0,2 and 0,24 mm).

References

Advertisement