BSI - BS EN ISO 6947

Welds - Working Positions - Definitions of Angles of Slope and Rotation

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 1997
Status: inactive
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Manufacturing engineering (Vocabularies)): 01.040.25
scope:

This International Standard defines working positions and makes it possible to locate welds in space with reference to the horizontal reference plane (usually parallel to the workshop floor) by means of angles of slope and rotation which are independent from surrounding construction.

Document History

November 30, 2019
Welding and allied processes - Welding positions
A description is not available for this item.
May 31, 2011
Welding and allied processes - Welding positions
A description is not available for this item.
BS EN ISO 6947
May 15, 1997
Welds - Working Positions - Definitions of Angles of Slope and Rotation
This International Standard defines working positions and makes it possible to locate welds in space with reference to the horizontal reference plane (usually parallel to the workshop floor) by means...
Advertisement