ISO 75-2
Plastics - Determination of Temperature of Deflection under Load - Part 2: Plastics and Ebonite
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Thermosetting materials): | 83.080.10 |
Document History
April 15, 2013
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, which can be used for the determination of the temperature of deflection under load of plastics...
May 15, 2004
Plastics - Determination of Temperature of Deflection under Load - Part 2: Plastics and Ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
ISO 75-2
January 1, 1993
Plastics - Determination of Temperature of Deflection under Load - Part 2: Plastics and Ebonite
A description is not available for this item.