ASTM PS69
Provisional Standard Specification for Shelter, Tactical, Expandable, Two-Side
| Organization: | ASTM |
| Publication Date: | 13 May 1996 |
| Status: | inactive |
| Page Count: | 11 |
scope:
1. Scope
1.1 This provisional specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization (ISO) cargo container specification in the transport mode. Nominal dimensions when closed (container mode) are: height 8 ft, width 8 ft, and length 20 ft. Approximate dimensions when expanded (shelter mode) are: height 8 ft, width 22 ft, and length 20 ft.
1.2 Provisional standards achieve limited consensus through approval of the sponsoring subcommittee.
Document History