NPFC - MIL-G-15624

GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)

inactive
Buy Now
Organization: NPFC
Publication Date: 30 November 1953
Status: inactive
Page Count: 11
scope:

This specification covers synthetic rubber compounds for medium soft synthetic rubber gaskets except for hatches, airports, watertight and airtight doors for shipboard use, or where any low temperature use is required.

Document History

GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
A description is not available for this item.
March 22, 2016
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification establishes the requirements for synthetic rubber materials for gaskets of 50 durometer hardness (maximum).
June 15, 2009
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification establishes the requirements for synthetic rubber materials for gaskets 50 durometer hardness (maximum).
May 25, 1994
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification establishes the requirements for synthetic rubber materials for gaskets 50 durometer hardness maximum. The synthetic rubber shall be of the following classes, as specified (see...
July 15, 1966
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification covers synthetic rubber materials for gaskets 50 durometer hardness maximum. Classification. The synthetic rubber shall be of the following classes, as specified (see 3.1 and 6.1)...
April 12, 1963
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
A description is not available for this item.
MIL-G-15624
November 30, 1953
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification covers synthetic rubber compounds for medium soft synthetic rubber gaskets except for hatches, airports, watertight and airtight doors for shipboard use, or where any low...

References

Advertisement