DS/EN 301786 V1.1.2
Fixed Radio Systems; Point-to-point equipment; Parameters for digital radio systems for the transmission of digital signals operating at 52 GHz
| Organization: | DS |
| Publication Date: | 30 June 2003 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 52 GHz frequency band and provides for the following: - introduction of unique system type codes for regulatory reference to the various system types detailed in the present document, refer to new annex C (normative) and related categories of equipment classes of spectral efficiency; - payload capacities for spectrum efficiency classes 1 to 4; - digital services operating in frequency division duplex (FDD) operation only; - technical specifications relevant to the EMC Directive, detailed in annex B (normative); - specific antenna radiation patterns as defined in EN 300 833 [11]).
Document History