IEC 60724

Short-Circuit Temperature Limits of Electric Cables with Rated Voltages 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2000
Status: inactive
Page Count: 26
ICS Code (Cables): 29.060.20
scope:

This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV), with regard to the following:

 - insulating materials;

- oversheath and bedding materials;

- conductor and metallic sheath materials and methods of connection.

The design of accessories and the influence of the installation conditions on the temperature limits are taken into consideration.

The calculation of the permissible short-circuit current in the current-carrying components of the cable should be carried out in accordance with IEC 60949.

Document History

November 1, 2008
Short-circuit temperature limits of electric cables with rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV), with regard to the...
IEC 60724
October 1, 2000
Short-Circuit Temperature Limits of Electric Cables with Rated Voltages 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV), with regard to the...
January 1, 1984
Guide to the Short-Circuit Temperature Limits of Electric Cables with a Rated Voltage Not Exceeding 0,6/1,0 kV
A description is not available for this item.

References

Advertisement