DLA - SMD-5962-89728
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 December 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD588S Pin programmable voltage reference 02 AD588T Pin programmable voltage reference
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, 840" ×" .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), leadless chip carrier package
Positive supply voltage (V+) - - - - - - - - - - - - - - +18 V dc
Negative supply voltage (V−) - - - - - - - - - - - - - - −18 V dc
Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C
Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C
power dissipation at +25°C (PD)- - - - - - - - - - - - - 600 mW
Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C
Thermal resistance, junction-to-ambient(
Positive supply voltage (V+) - - - - - - - - - - - - - - +15 V dc Negative supply voltage (V−) - - - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History