BSI - BS ISO/IEC 10177
Information Technology - Telecommunications and Information Exchange Between Systems - Provision of the Connection-Mode Network Internal Layer Service by Intermediate Systems Using ISO/IEC 8208, the X.25 Packet Layer Protocol
active, Most Current
| Organization: | BSI |
| Publication Date: | 15 October 1993 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Data communication networks): | 33.040.40 |
| ICS Code (Network layer): | 35.100.30 |
Document History
BS ISO/IEC 10177
October 15, 1993
Information Technology - Telecommunications and Information Exchange Between Systems - Provision of the Connection-Mode Network Internal Layer Service by Intermediate Systems Using ISO/IEC 8208, the X.25 Packet Layer Protocol
A description is not available for this item.