NPFC - L-P-504
PLASTIC SHEET AND FILM, CELLULOSE ACETATE
| Organization: | NPFC |
| Publication Date: | 17 June 1991 |
| Status: | active |
| Page Count: | 21 |
scope:
This specification covers cellulose acetate plastic sheets and films of 0.001 to 1.000 inch (0.0025 to 2.54 cm) nominal thickness (see 3.1).
Cellulose acetate sheets and film covered by this specification shall be of the following Types, as specified (see 6.2):
I - General purpose. II - Mechanical and optical. III - Glazing (superior optical and outdoor weathering).
Part numbers for cataloging purposes under this specification shall be coded as follows:
intended Use:
The Type I material is intended for use in bulletin board covers, index guide cards and containers. Type II material is intended for use in ordinary glazing applications, transparent housings for... View More
Document History