ASD-STAN - PREN 3355

Aerospace Series Titanium Alloy TI-P64001 Annealed Extruded Section De Less Than or Equal to 150 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1 160 MPa

inactive
Organization: ASD-STAN
Publication Date: 1 December 1996
Status: inactive
Page Count: 5

Document History

November 1, 2010
Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Extruded section De Less Than or Equal to 150 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1 160 mm MPa
This standard specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Extruded section De < 150 mm 900 MPa < Rm < 1 160 MPa for aerospace applications.
PREN 3355
December 1, 1996
Aerospace Series Titanium Alloy TI-P64001 Annealed Extruded Section De Less Than or Equal to 150 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to 1 160 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Titanium Alloy TI-P63 Annealed 900 Less Than or Equal to Rm Less Than or Equal to 1160 MPa Extruded Section De Less Than or Equal to 150 mm
A description is not available for this item.
Advertisement