SSPC - PAINT 20
Zinc-Rich Primers (Type I, "Inorganic," and Type II, "Organic")
| Organization: | SSPC |
| Publication Date: | 1 November 1982 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers one group of highly pigmented zinc-rich coatings that are uniquely defined by their capability of galvanically protecting steel exposed at discontinuities such as narrow scratches and holidays. While the major pigment component in this coating is zinc dust, the vehicle may be inorganic (Type I) or organic (Type II).
This specification does not cover all types of zinc-rich coatings. For example, it is not a straight performance specification, nor does it pertain to extended zinc-rich coatings, nor to weldable pre-fabrication zinc-rich primers, which are applied at low thicknesses (approximately one mil [25 microns] or less). Further information regarding these and other zinc-rich coatings can be found in SSPC-PS Guide 12.00, "Guide to Zinc-Rich Painting Systems," and other SSPC specifications.
This specification defines the minimum compositional and laboratory performance requirements for identifying a group of zinc-rich paints. It is to be used in conjunction with SSPC-PS Guide 12.00, "Guide to Zinc-Rich Painting Systems"; and with other SSPC specifications covering surface preparation, applications, thickness, inspection, and safety.
This primer, when applied over properly prepared steel surfaces is suitable for use on parts or structures exposed in Environmental Zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water), and 2C (fresh water immersion). They may be used in Environmental Zones 2B (frequently wet by salt water), 2D (salt water immersion), 3A (chemical, acidic), and 3C (chemical, alkaline) with proper topcoating.
This primer is intended for application by spray and is to be applied in accordance with SSPC-PA 1, "Shop, Field, and Maintenance Painting."
Document History