AFNOR - NF EN 3011

Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification : 1210 MPa (at ambient temperature) / 730 degrees Celsius

active, Most Current
Organization: AFNOR
Publication Date: 1 July 1998
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3011
July 1, 1998
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification : 1210 MPa (at ambient temperature) / 730 degrees Celsius
A description is not available for this item.
Advertisement