DS/IEC 68-2-10

Basic environmental testing procedures. Part 2: Tests - Test J and Guidance: Mould growth

inactive
Organization: DS
Publication Date: 18 August 1989
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The standard describes a test which covers the inoculation of assembled specimens with a selection of mould spores followed by a period of incubation under conditions which promotes spore germination and the growth of mould. Two variations of the test are given. Variant 1 specifies direct inoculation of the specimen with the mould spores whereas Variant 2 specifies the preconditioning of the test specimen with nutrients which supports mould growth.

Document History

DS/IEC 68-2-10
August 18, 1989
Basic environmental testing procedures. Part 2: Tests - Test J and Guidance: Mould growth
The standard describes a test which covers the inoculation of assembled specimens with a selection of mould spores followed by a period of incubation under conditions which promotes spore germination...
Basic environmental testing procedures - Part 2: Tests - Test J: Mould growth
The standard describes a test which covers the inoculation o f assembled specimens with a selection of mould spores follo wed by a period of incubation under conditions which promote spore...
First supplement to Publication 68-2-10 (1968) - Basic e nvironmental testing procedures - Part 2: Tests - Test J: Mo uld growth with Amendment No. 1 (1972)
The standard describes the mechanisms of contamination, germ ination and growth, effects of growth, prevention, test appl icability and precuations

References

Advertisement