CSA CAN1-2.23

Gas-Fired Portable Infra-Red Heaters

inactive
Buy Now
Organization: CSA
Publication Date: 1 May 1982
Status: inactive
Page Count: 27
scope:

This standard applies to propane and natural gasflred unattended portable type infra-red geaters (see Definitions, Par: III), hereinafter referred to as heaters with gas inputs up to and including 400 000 Btuh (117.23 kW).

The standard applies to portable unvented infrared heaters used primarily for temporary heating purposes.

Portable type unvented infra-red heaters which comply with these provisions shall not be acceptable if they have features which impair the results contemplated by the provisions.

Document History

CSA CAN1-2.23
May 1, 1982
Gas-Fired Portable Infra-Red Heaters
This standard applies to propane and natural gasflred unattended portable type infra-red geaters (see Definitions, Par: III), hereinafter referred to as heaters with gas inputs up to and including...
May 1, 1982
Gas-Fired Portable Infra-Red Heaters
This standard applies to propane and natural gasflred unattended portable type infra-red heaters (see Definitions, Part iii), hereinafter referred to as heaters with gas inputs up to and including...

References

Advertisement