NPFC - MIL-E-19603

ENAMEL, BAKING, FOR ROLLER COAT APPLICATION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 31 July 1974
Status: active
Page Count: 10
scope:

This specification covers two classes of enamel for roller application over a size coat on metal containers. (See 6.1.) This specification meets Air Pollution Regulations (Rule 66).

intended Use:

The enamels covered by this specification are intended for use in combination with a primer size coat and with or without a final coat of finishing varnish as a coating system for clean tin and... View More

Document History

January 20, 2021
Enamel, Baking, for Roller Coat Application
A description is not available for this item.
May 9, 1996
ENAMEL, BAKING, FOR ROLLER COAT APPLICATION
NOTICE OF INACTIVATION FOR NEW DESIGN This notice should be filed in front of MIL-E-19603C, dated 31 July 1974. MIL-E-19603C is inactive for new design and is no longer used, except for replacement...
MIL-E-19603
July 31, 1974
ENAMEL, BAKING, FOR ROLLER COAT APPLICATION
The enamels covered by this specification are intended for use in combination with a primer size coat and with or without a final coat of finishing varnish as a coating system for clean tin and terne...
September 25, 1958
ENAMEL, BAKING, FOR ROLLER COAT APPLICATION
A description is not available for this item.

References

Advertisement