BSI - BS 5970

Thermal Insulation of Pipework and Equipment (in the Temperature Range -100 Degrees C to +870 Degrees C)

inactive
Buy Now
Organization: BSI
Publication Date: 1 April 1992
Status: inactive
Page Count: 146
ICS Code (Heat recovery. Thermal insulation): 27.220
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Recommends principles to be followed in selecting the most suitable insulating systems for particular requirements of pipework plant and equipment. Gives guidance on design, work onsite and application, and on the use and choice of finishes. Primarily intended for fixed installations but also applicable to land transport and marine use.

Document History

September 30, 2012
Thermal insulation of pipework, ductwork, associated equipment and other industrial installations in the temperature range of -100 °C to +870 °C - Code of practice
A description is not available for this item.
December 21, 2001
Code of Practice for Thermal Insulation of Pipework and Equipment in the Temperature Range -100 Degrees C to +870 Degrees C
A description is not available for this item.
BS 5970
April 1, 1992
Thermal Insulation of Pipework and Equipment (in the Temperature Range -100 Degrees C to +870 Degrees C)
Recommends principles to be followed in selecting the most suitable insulating systems for particular requirements of pipework plant and equipment. Gives guidance on design, work onsite and...
May 29, 1981
Code of practice for Thermal Insulation of Pipework and Equipment (in the Temperature Range -100 Degrees Celsius to +870 Degrees Celsius)
Recommends the principles to be followed in selecting the most suitable insulating systems for particular requirements of pipework, plant and equipment. Gives guidance on design, work on site and...

References

Advertisement