ASME MFC-14M

Measurement of Fluid Flow Using Small Bore Precision Orifice Meters

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1995
Status: inactive
Page Count: 29

Document History

April 17, 2003
Measurement of Fluid Flow Using Small Bore Precision Orifice Meters
SCOPE AND FIELD OF APPLICATION This Standard specifies the geometry and method of use (installation and flowing conditions) for orifice meters of 6 mm to 40 mm (¼ in. to 1½ in.) line size when they...
October 26, 2001
Measurement of Fluid Flow Using Small Bore Precision Orifice Meters
SCOPE AND FIELD OF APPLICATION This Standard specifies the geometry and method of use (installation and flowing conditions) for orifice meters of 6 mm to 40 mm (¼ in. to 1½ in.) line size when they...
October 26, 2001
Measurement of Fluid Flow Using Small Bore Precision Orifice Meters
A description is not available for this item.
ASME MFC-14M
January 1, 1995
Measurement of Fluid Flow Using Small Bore Precision Orifice Meters
A description is not available for this item.
Advertisement