IEC 60754-1

Test on Gases Evolved During Combustion of Materials from Cables - Part 1: Determination of the Amount of Halogen Acid Gas

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 30
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 754 specifies a method for the determination of the amount of halogen acid gas, other than hydrofluoric acid, evolved during the combustion of compounds based on halogenated polymers and compounds containing halogenated additives taken from cable constructions.

For reasons of accuracy this method is not recommended for use where the amount of halogen acid evolved is less than 5 mg/g of the sample taken.

This method is not suitable for defining compounds or materials described as "tero-halogen". For such compounds or materials, and all compounds or materials containing less than 5 mg/g halogen acid equivalent it is recommended to use the method specified in IEC 754-2.

Document History

November 1, 2019
Test on gases evolved during combustion of materials from cables – Part 1: Determination of the halogen acid gas content
This part of IEC 60754 specifies the apparatus and procedure for the determination of the amount of halogen acid gas, other than hydrofluoric acid, evolved during the combustion of compounds based on...
November 1, 2019
AMENDMENT 1 Test on gases evolved during combustion of materials from cables – Part 1: Determination of the halogen acid gas content
A description is not available for this item.
November 1, 2013
Test on gases evolved during combustion of materials from cables – Part 1: Determination of the halogen acid gas content
A description is not available for this item.
November 1, 2011
Test on gases evolved during combustion of materials from cables – Part 1: Determination of the halogen acid gas content
This part of IEC 60754 specifies the apparatus and procedure for the determination of the amount of halogen acid gas, other than hydrofluoric acid, evolved during the combustion of compounds based on...
IEC 60754-1
January 1, 1994
Test on Gases Evolved During Combustion of Materials from Cables - Part 1: Determination of the Amount of Halogen Acid Gas
This part of IEC 754 specifies a method for the determination of the amount of halogen acid gas, other than hydrofluoric acid, evolved during the combustion of compounds based on halogenated polymers...

References

Advertisement