DIN EN 854
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
| Organization: | DIN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This European Standard specifies requirements for five types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100.
They are suitable for use with:
- hydraulic fluids in accordance with IS0 6743-4 with the exception of HRD R, HFD S and HFD T at temperatures ranging from -40 oC to 100 oC;
- water based fluids at temperatures ranging from -40 oC to +70 oC;
- water at temperatures ranging from O oC to +70 oC.
The Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.
NOTE 1: The hoses are not suitable for use with castor oil based nor ester based fluids.
NOTE 2: Hoses and hose assemblies should not be operated outside the limits of this standard.
NOTE 3: Requirements for hydraulic hoses for underground mining are standardized in separate standards.
Document History