NPFC - MIL-I-7086

INDICATOR, PRESSURE, OIL, 0-100 PSI

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 December 1994
Status: active
Page Count: 17
scope:

This specification covers two types of hermetically sealed, remote indicating, MS28010-2, and -8, synchro-style oil pressure indicator.

The indicators shall be classed as follows:

a. MS28010-2 Fluorescent-Luminescent material in accordance with Air Force P/N 8988994.

b. MS28010-8 Lusterless white color number 37875 in accordance with FED-STD-595.

intended Use:

The indicator covered by this specification is intended for use in conjunction with the TRU-80/A or an MS28005 oil pressure transmitter in indicating remotely the oil pressure in aircraft... View More

Document History

February 5, 2015
Indicator, Pressure, Oil 0-100 PSI
A description is not available for this item.
September 9, 2008
Indicator, Pressure, Oil 0-100 PSI
A description is not available for this item.
March 15, 1996
INDICATOR, PRESSURE, OIL, 0-100 PSI
A description is not available for this item.
MIL-I-7086
December 30, 1994
INDICATOR, PRESSURE, OIL, 0-100 PSI
This specification covers two types of hermetically sealed, remote indicating, MS28010-2, and -8, synchro-style oil pressure indicator. The indicators shall be classed as follows: a. MS28010-2...
May 23, 1986
INDICATOR, PRESSURE, OIL, 0-100 PSI
A description is not available for this item.
October 15, 1978
INDICATOR, PRESSURE, OIL, 0-100 PSI
A description is not available for this item.
November 16, 1973
INDICATOR, PRESSURE, OIL, 0-100 PSI
A description is not available for this item.
November 15, 1968
INDICATOR, PRESSURE, OIL, 0-100 PSI
The indicator covered by this specification is intended for use in conjunction with the TRU-80/A or an MS28005 oil pressure transmitter in indicating remotely the oil pressure in aircraft systems...
December 21, 1965
INDICATOR, PRESSURE, OIL, 0-100 PSI
A description is not available for this item.

References

Advertisement