CEN - EN 3774-004
Aerospace Series - Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In - Part 004: UNC Thread Terminals - Product Standard
inactive
| Organization: | CEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aircraft and space vehicle engineering): | 49 |
Document History
July 1, 2021
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
July 1, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
EN 3774-004
June 1, 1999
Aerospace Series - Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In - Part 004: UNC Thread Terminals - Product Standard
A description is not available for this item.