NPFC - MIL-C-55583
CABLE ASSEMBLY, SPECIAL PURPOSE, ELECTRICAL CX-11230( )/G CABLE ASSEMBLY ADAPTER CX-10734 ( )/G
| Organization: | NPFC |
| Publication Date: | 10 January 1973 |
| Status: | active |
| Page Count: | 20 |
scope:
This specification covers Cable Assembly, Special Purpose, Electrical CX-11230( )/G using Cable WD-37( )/U, having a twisted pair of coaxial cables with overall braid and jacket, terminated at each end with a coaxial hermaphroditic watertight connector UG-1870( )/U. The cable assembly furnishes the circuit for the 12, 24, and 48 Channel Pulse Code Modulation Multiplex equipment. It also covers Cable Assembly Adapter CX-10734( )/G using cable WD-37( )/U with connector UG-1870( )/U on one end and one male connector UG-1872( )/U and one female connector UG-1871( )/U on second end.
intended Use:
Cable Assembly, Special Purpose, Electrical CX-11230( )/G is used in communication systems utilizing 12, 24, or 28 PCM channels. Cable Assembly Adapter CX-10734( )/G is used to connect... View More
Document History