NPFC - MIL-L-45983

LUBRICANT, SOLID FILM, HEAT CURED (TEMPERATURE RANGE 125 DEG. TO 250 DEG. F) 51.8 DEG. TO 121 DEG. C, CORROSION INHIBITING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 June 1999
Status: active
Page Count: 1

Document History

MIL-L-45983
June 22, 1999
LUBRICANT, SOLID FILM, HEAT CURED (TEMPERATURE RANGE 125 DEG. TO 250 DEG. F) 51.8 DEG. TO 121 DEG. C, CORROSION INHIBITING
A description is not available for this item.
August 31, 1976
LUBRICANT, SOLID FILM: HEAT CURED (TEMPERATURE RANGE 125 DEG. TO 250 DEG. F (51.8 DEG. TO 121 DEG. C)) CORROSION INHIBITING
The solid film lubricant covered by this specification is intended for use in applications where a cure temperature above 250°F (121°C) may adversely affect the metallurgical or the corrosion...

References

Advertisement