DLA - SMD-5962-88684

MICROCIRCUIT, DIGITAL, ECL, COUNTER, DIVIDE BY 64 PRESCALER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 April 1991
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SP8755 Counter, divide by 64 prescaler, with TTL compatible outputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - 0.0 V dc minimum to +8.0 V dc maximum Input voltage - - - - - - - - - - - - - - - - - 2.5 V p−p Output current - - - - - - - - - - - - - - - - - ±30 mA Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - 375 mW Lead temperature(soldering, 10 seconds)- - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - +4.75 V dc to +5.25 V dc Supply voltage (VEE) - - - - - - - - - - - - - - 0.0 V dc Ambient operating temperature range (TA) - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 10, 2007
MICROCIRCUIT, DIGITAL, ECL, COUNTER DIVIDE BY 64 PRESCALER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88684
April 11, 1991
MICROCIRCUIT, DIGITAL, ECL, COUNTER, DIVIDE BY 64 PRESCALER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement