ISO 11114-4

Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 4: Test methods for selecting metallic materials resistant to hydrogen embrittlement

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2005
Status: inactive
Page Count: 24
ICS Code (Pressure vessels): 23.020.30

Document History

April 1, 2017
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 4: Test methods for selecting steels resistant to hydrogen embrittlement
This document specifies test methods and the evaluation of results from these tests in order to qualify steels suitable for use in the manufacture of gas cylinders (up to 3 000 l) for hydrogen and...
ISO 11114-4
August 1, 2005
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 4: Test methods for selecting metallic materials resistant to hydrogen embrittlement
A description is not available for this item.

References

Advertisement