CSA - CAN/CSA-N287.4-92

Construction, Fabrication, and Installation Requirements for Concrete Containment Structures for CANDU Nuclear Power Plants

inactive
Organization: CSA
Publication Date: 1 January 1992
Status: inactive
Page Count: 48
scope:

Specifies the construction, fabrication, and installation requirements that apply to concrete containment structures of a containment system designated as class containment components, parts, and appurtenances for nuclear power plants.

This Standard provides personnel qualification requirements for the work performed in accordance with this Standard.

The interpretation of clauses depends on the correct interpretation of the words "shall", "should", and "may". "Shall" is mandatory; "should" is recommendatory; "may" is permissive.

Document History

September 1, 2019
Construction, fabrication, and installation requirements for concrete containment structures for nuclear power plants
This Standard provides requirements for the construction, fabrication, and installation of concrete containment structures that include, but are not limited to, the following structural and...
October 1, 2009
Construction, fabrication, and installation requirements for concrete containment structures for CANDU nuclear power plants
This Standard specifies the construction, fabrication, and installation requirements that apply to concrete containment structures of a containment system designated as class containment components,...
January 1, 2009
Construction, fabrication, and installation requirements for concrete containment structures for CANDU nuclear power plants
This Standard specifies the construction, fabrication, and installation requirements that apply to concrete containment structures of a containment system designated as class containment components,...
CAN/CSA-N287.4-92
January 1, 1992
Construction, Fabrication, and Installation Requirements for Concrete Containment Structures for CANDU Nuclear Power Plants
Specifies the construction, fabrication, and installation requirements that apply to concrete containment structures of a containment system designated as class containment components, parts, and...
January 1, 1992
Construction, Fabrication, and Installation Requirements for Concrete Containment Structures for CANDU Nuclear Power Plants
This Standard specifies the construction, fabrication, and installation requirements that apply to concrete containment structures of a containment system designated as class containment components,...

References

Advertisement